The IDT82V2048S is an octal T1/E1 short haul line interface unit designed for telecommunications applications. It supports 100 Ω T1 twisted pair, 120 Ω E1 twisted pair, and 75 Ω E1 coaxial configurations, making it versatile for various transmission media. The device features selectable Single Rail or Dual Rail modes and supports AMI or B8ZS/HDB3 encoding/decoding. It includes built-in transmit pre-equalization and a jitter attenuator that meets multiple industry specifications, ensuring reliable performance. This transceiver integrates eight transmitters and receivers, with programmable options for clock and data recovery using a digital phase-locked loop. It also offers loopback testing capabilities and JTAG boundary scan for board testing. The operating temperature range is -40°C to +85°C, and it is available in both 144-pin Thin Quad Flat Pack (TQFP) and 160-pin Plastic Ball Grid Array (PBGA) packages. The IDT82V2048S is suitable for applications such as SDH/SONET multiplexers, digital access cross connects, and microwave transmission systems.
Telecom IC Line Interface Unit (LIU) 144-TQFP (20x20)
IC TELECOM INTERFACE 144TQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 82V2048SDA | 82V2048SDA |
| Product Name | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Technology | LIU | |
| Features | RoHS | |
| Supply Voltage | Other; 3.13V ~ 3.47V | Other |