Product overview: 82V2048LDAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82V2048LDAG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1315385-82V2048LDAG
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Mounting: SMD (SMT)
Function: Front End
Interface: Parallel/Serial
Current - Supply: 55mA
Voltage - Supply: 3.13V ~ 3.47V
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 82V2048
Telecom IC Front End 144-TQFP (20x20)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-82V2048LDAG | 1315385-82V2048LDAG | 82V2048LDAG |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | |
| Supply Voltage | Other; 3.13V ~ 3.47V | Other; 3.13V ~ 3.47V | Other; 3.13V ~ 3.47V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |