Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Telecom 82V2048EDR

Description
Win Source Part Number: 1316225-82V2048EDR Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Mounting: SMD (SMT) Function: Line Interface Unit (LIU) Interface: LIU Voltage - Supply: 3.13V ~ 3.47V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 82V2048 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1316225-82V2048EDR Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Mounting: SMD (SMT) Function: Line Interface Unit (LIU) Interface: LIU Voltage - Supply: 3.13V ~ 3.47V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 82V2048 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1316225-82V2048EDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1316225-82V2048EDR
Integrated Circuits (ICs) - Interface - Telecom 1316225-82V2048EDR
Win Source Part Number: 1316225-82V2048EDR Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Mounting: SMD (SMT) Function: Line Interface Unit (LIU) Interface: LIU Voltage - Supply: 3.13V ~ 3.47V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 82V2048 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1316225-82V2048EDR
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Mounting: SMD (SMT)
Function: Line Interface Unit (LIU)
Interface: LIU
Voltage - Supply: 3.13V ~ 3.47V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 82V2048
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Interface Transceiver IC - 702-82V2048EDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-82V2048EDR
Interface Transceiver IC 702-82V2048EDR
Product overview: 82V2048EDR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82V2048EDR can be used for catalog matching and distributor lookup.

Product overview: 82V2048EDR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82V2048EDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - 82V2048EDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
82V2048EDR
Telecom 82V2048EDR
Telecom IC Line Interface Unit (LIU) 208-PQFP (28x28)

Telecom IC Line Interface Unit (LIU) 208-PQFP (28x28)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1316225-82V2048EDR 702-82V2048EDR 82V2048EDR
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 3.13V ~ 3.47V Other; 3.13V ~ 3.47V Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Digital Impulse Interface - 750-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details