Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Telecom 82V2044EPFG

Description
Win Source Part Number: 1228069-82V2044EPFG Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Standard Package: 15 Mounting: SMD (SMT) Function: Transceiver Interface: LIU Current - Supply: 55mA Voltage - Supply: 3.13V ~ 3.47V Package / Case: 128-LQFP Supplier Device Package: 128-TQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT82V2044EPFG-ND,ID T82V2044EPFG Base Product Number: 82V2044
Request a Quote Datasheet
Description
Win Source Part Number: 1228069-82V2044EPFG Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Standard Package: 15 Mounting: SMD (SMT) Function: Transceiver Interface: LIU Current - Supply: 55mA Voltage - Supply: 3.13V ~ 3.47V Package / Case: 128-LQFP Supplier Device Package: 128-TQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT82V2044EPFG-ND,ID T82V2044EPFG Base Product Number: 82V2044
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1228069-82V2044EPFG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1228069-82V2044EPFG
Integrated Circuits (ICs) - Interface - Telecom 1228069-82V2044EPFG
Win Source Part Number: 1228069-82V2044EPFG Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Standard Package: 15 Mounting: SMD (SMT) Function: Transceiver Interface: LIU Current - Supply: 55mA Voltage - Supply: 3.13V ~ 3.47V Package / Case: 128-LQFP Supplier Device Package: 128-TQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT82V2044EPFG-ND,ID T82V2044EPFG Base Product Number: 82V2044

Win Source Part Number: 1228069-82V2044EPFG
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Standard Package: 15
Mounting: SMD (SMT)
Function: Transceiver
Interface: LIU
Current - Supply: 55mA
Voltage - Supply: 3.13V ~ 3.47V
Package / Case: 128-LQFP
Supplier Device Package: 128-TQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT82V2044EPFG-ND,IDT82V2044EPFG
Base Product Number: 82V2044

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-82V2044EPFG
Interface Transceiver IC 702-82V2044EPFG
IC TELECOM INTERFACE 128TQFP Product overview: 82V2044EPFG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82V2044EPFG can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 128TQFP Product overview: 82V2044EPFG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82V2044EPFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 82V2044EPFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
82V2044EPFG
Integrated Circuits (ICs) - Interface - Telecom 82V2044EPFG
IC TELECOM INTERFACE 128TQFP

IC TELECOM INTERFACE 128TQFP

Supplier's Site
Telecom - 82V2044EPFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Transceiver 128-TQFP (14x20)

Telecom IC Transceiver 128-TQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1228069-82V2044EPFG 702-82V2044EPFG 82V2044EPFG 82V2044EPFG
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface; Transceiver Transceiver Sensor Interface
Supply Voltage Other; 3.13V ~ 3.47V Other; 3.13V ~ 3.47V Other Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 872-DWM1000 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Modems - ICs and Modules - SI2434-D-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers