Telecom IC Line Interface Unit (LIU) 640-TEPBGA (31x31)
IC TELECOM INTERFACE 640TEPBGA
LINE INTERFACE UNIT, 3.47V, TEPBGA-640; IC Interface Type:Parallel, Serial; Interface Applications:SDH/SON
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 82P2521BHG | 82P2521BHG | 47AC2732 |
| Product Name | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Line Interface Unit, 3.47V, Tepbga-640; Ic Interface Type Renesas |
| Technology | LIU | ||
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 3.135V ~ 3.465V | Other | Other; 1.71V |