IC TELECOM INTERFACE 80TQFP Product overview: 82P2281PFG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82P2281PFG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260864-82P2281PFG
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 30
Mounting: SMD (SMT)
Interface: SPI
Current - Supply: 1.15A
Voltage - Supply: 3V ~ 3.6V
Package / Case: 80-LQFP
Supplier Device Package: 80-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-2344,IDT82P2281P
Base Product Number: 82P2281
IC TELECOM INTERFACE 80TQFP
LINE INTERFACE UNIT, 3.6V, TQFP-80; IC Interface Type:Parallel, Serial; Interface Applications:SDH/SON
IC TELECOM INTERFACE 80TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-82P2281PFG | 1260864-82P2281PFG | 82P2281PFG | 47AC2731 | 82P2281PFG | 82P2281PFG |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Integrated Circuits (ICs) - Interface - Telecom | Line Interface Unit, 3.6V, Tqfp-80; Ic Interface Type Renesas | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | Other; 1.68V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V |
| Data Rate | 2048 kbps |