Renesas Electronics Corporation E1 Line Interface Unit, 16-Ch, Fpbga-484; Ic Interface Type Renesas 82P20516DBFG

Description
E1 LINE INTERFACE UNIT, 16-CH, FPBGA-484; IC Interface Type:Parallel, Serial; Interface Applications:SDH/SON ET Multiplexers, C.O/PBX, ?Remote Wireless Modules & Microwave Transmission Systems; Supply Voltage Min:1.71V; Supply VoltageRoHS Compliant: Yes
Datasheet
Description
E1 LINE INTERFACE UNIT, 16-CH, FPBGA-484; IC Interface Type:Parallel, Serial; Interface Applications:SDH/SON ET Multiplexers, C.O/PBX, ?Remote Wireless Modules & Microwave Transmission Systems; Supply Voltage Min:1.71V; Supply VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E1 Line Interface Unit, 16-Ch, Fpbga-484; Ic Interface Type Renesas - 47AC2730 - Newark, An Avnet Company
Chicago, IL, United States
E1 Line Interface Unit, 16-Ch, Fpbga-484; Ic Interface Type Renesas
47AC2730
E1 Line Interface Unit, 16-Ch, Fpbga-484; Ic Interface Type Renesas 47AC2730
E1 LINE INTERFACE UNIT, 16-CH, FPBGA-484; IC Interface Type:Parallel, Serial; Interface Applications:SDH/SON ET Multiplexers, C.O/PBX, ?Remote Wireless Modules & Microwave Transmission Systems; Supply Voltage Min:1.71V; Supply VoltageRoHS Compliant: Yes

E1 LINE INTERFACE UNIT, 16-CH, FPBGA-484; IC Interface Type:Parallel, Serial; Interface Applications:SDH/SONET Multiplexers, C.O/PBX, ?Remote Wireless Modules & Microwave Transmission Systems; Supply Voltage Min:1.71V; Supply VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Telecom - 82P20516DBFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 484-CABGA (19x19)

Telecom IC Line Interface Unit (LIU) 484-CABGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 82P20516DBFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
82P20516DBFG
Integrated Circuits (ICs) - Interface - Telecom 82P20516DBFG
IC TELECOM INTERFACE 484BGA

IC TELECOM INTERFACE 484BGA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 47AC2730 82P20516DBFG 82P20516DBFG
Product Name E1 Line Interface Unit, 16-Ch, Fpbga-484; Ic Interface Type Renesas Telecom Integrated Circuits (ICs) - Interface - Telecom
Supply Voltage Other; 1.71V 3.3V; Other; 1.8V, 3.3V 3.3V; Other
Technology E1, J1, T1
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Direct Digital Synthesis (DDS) - AD9853AS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 44-QFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
16-bit bus transceiver; 3-state - 74ABT16245BDGG,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
 - BTS54040LBBXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TDFN; PowerTDFN24
View Details