Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186933-79RC32T355-1
Frequency: 150 MHz
Operating Supply Voltage: 2.5 V
Number of Pins: 208
Categories: Custom Parts
Case / Package: PQFP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.625 V
Min Supply Voltage: 2.375 V
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1186933-79RC32T355-150DHG |
| Product Name | Custom Parts - Custom Parts (0 - A) - 79RC32T355-150DHG |