IC MPU INTERPRISE 300MHZ 416BGA Product overview: 79RC32K438-300BBG from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32K438-300BB
MIPS32 Microprocessor IC Interprise™ 1 Core, 32-Bit 300MHz 416-PBGA (27x27)
IC MPU INTERPRISE 300MHZ 416BGA
MIPS32 Microprocessor IC Interprise™ 1 Core, 32-Bit 300MHz 416-PBGA (27x27)
IC MPU INTERPRISE 300MHZ 416BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-79RC32K438-300BBG | 79RC32K438-300BBG-ND | 79RC32K438-300BBG | 79RC32K438-300BBG | 79RC32K438-300BBG |
| Product Name | 300MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | Other; Tray | BGA; Other; 416-BGA | BGA; Other; 416-BGA | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | MIPS32 | MIPS; MIPS32 | MIPS32 | MIPS32 |