Renesas Electronics Corporation Embedded - Embedded - Microprocessors - 79RC32H434-400BCG 79RC32H434-400BCG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908457-79RC32H434-40 0BCG Series: Interprise™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: MIPS32 Microprocessor IC series 1 Core, 32-Bit 400MHz 256-CABGA (17x17) Core Processor: MIPS32 Speed: 400MHz Package: Tray Package: 256-LBGA Part Status: Obsolete Family Name: 79RC32 Categories: Integrated Circuits (ICs) Case / Package: 256-CABGA (17x17) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: IDT79RC32H434-400BCG , IDT79RC32H434-400BCG -ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908457-79RC32H434-40 0BCG Series: Interprise™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: MIPS32 Microprocessor IC series 1 Core, 32-Bit 400MHz 256-CABGA (17x17) Core Processor: MIPS32 Speed: 400MHz Package: Tray Package: 256-LBGA Part Status: Obsolete Family Name: 79RC32 Categories: Integrated Circuits (ICs) Case / Package: 256-CABGA (17x17) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: IDT79RC32H434-400BCG , IDT79RC32H434-400BCG -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 79RC32H434-400BCG - 908457-79RC32H434-400BCG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 79RC32H434-400BCG
908457-79RC32H434-400BCG
Embedded - Embedded - Microprocessors - 79RC32H434-400BCG 908457-79RC32H434-400BCG
Manufacturer: Renesas Electronics America Win Source Part Number: 908457-79RC32H434-40 0BCG Series: Interprise™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: MIPS32 Microprocessor IC series 1 Core, 32-Bit 400MHz 256-CABGA (17x17) Core Processor: MIPS32 Speed: 400MHz Package: Tray Package: 256-LBGA Part Status: Obsolete Family Name: 79RC32 Categories: Integrated Circuits (ICs) Case / Package: 256-CABGA (17x17) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: IDT79RC32H434-400BCG , IDT79RC32H434-400BCG -ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908457-79RC32H434-400BCG
Series: Interprise™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: MIPS32 Microprocessor IC series 1 Core, 32-Bit 400MHz 256-CABGA (17x17)
Core Processor: MIPS32
Speed: 400MHz
Package: Tray
Package: 256-LBGA
Part Status: Obsolete
Family Name: 79RC32
Categories: Integrated Circuits (ICs)
Case / Package: 256-CABGA (17x17)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: IDT79RC32H434-400BCG, IDT79RC32H434-400BCG-ND

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-79RC32H434-400BCG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-79RC32H434-400BCG
400MHZ Embedded Microprocessor MPU 694-79RC32H434-400BCG
IC MPU INTERPRISE 400MHZ 256BGA Product overview: 79RC32H434-400BCG from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32H434-400BC G can be used for catalog matching and distributor lookup.

IC MPU INTERPRISE 400MHZ 256BGA Product overview: 79RC32H434-400BCG from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32H434-400BCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 79RC32H434-400BCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
79RC32H434-400BCG
Microprocessors 79RC32H434-400BCG
MIPS32 Microprocessor IC Interprise™ 1 Core, 32-Bit 400MHz 256-CABGA (17x17)

MIPS32 Microprocessor IC Interprise™ 1 Core, 32-Bit 400MHz 256-CABGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - 79RC32H434-400BCG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
79RC32H434-400BCG
Embedded - Microprocessors 79RC32H434-400BCG
IC MPU INTERPRISE 400MHZ 256BGA

IC MPU INTERPRISE 400MHZ 256BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 908457-79RC32H434-400BCG 694-79RC32H434-400BCG 79RC32H434-400BCG 79RC32H434-400BCG
Product Name Embedded - Embedded - Microprocessors - 79RC32H434-400BCG 400MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Package Type Other; 256-CABGA (17x17) Other; 256-LBGA BGA; Other; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707DZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
5 suppliers
Microprocessors - EN80C188XL-20 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 68-LCC (J-Lead)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details