Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 74SSTV16859PAG8 74SSTV16859PAG8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983733-74SSTV16859PA G8 Packaging: Tape and Reel Length: 17 mm Mounting: SMD (SMT) Frequency: 200 MHz Polarity: Non-Inverting Number of Inputs: 13 Operating Supply Voltage: 2.5 V Number of Elements: 1 Thickness: 1 mm Number of Bits: 13 Number of Pins: 64 High Level Output Current: -20 mA Number of Outputs: 26 Low Level Output Current: 20 mA Propagation Delay: 2.8 ns Width: 6.1 mm Categories: OEM Parts(0-9) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.3 V Logic Function: Buffer Clock Edge Trigger Type: Positive Edge
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983733-74SSTV16859PA G8 Packaging: Tape and Reel Length: 17 mm Mounting: SMD (SMT) Frequency: 200 MHz Polarity: Non-Inverting Number of Inputs: 13 Operating Supply Voltage: 2.5 V Number of Elements: 1 Thickness: 1 mm Number of Bits: 13 Number of Pins: 64 High Level Output Current: -20 mA Number of Outputs: 26 Low Level Output Current: 20 mA Propagation Delay: 2.8 ns Width: 6.1 mm Categories: OEM Parts(0-9) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.3 V Logic Function: Buffer Clock Edge Trigger Type: Positive Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 74SSTV16859PAG8 - 983733-74SSTV16859PAG8 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 74SSTV16859PAG8
983733-74SSTV16859PAG8
OEM Parts - OEM Parts (0 - 9) - 74SSTV16859PAG8 983733-74SSTV16859PAG8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983733-74SSTV16859PA G8 Packaging: Tape and Reel Length: 17 mm Mounting: SMD (SMT) Frequency: 200 MHz Polarity: Non-Inverting Number of Inputs: 13 Operating Supply Voltage: 2.5 V Number of Elements: 1 Thickness: 1 mm Number of Bits: 13 Number of Pins: 64 High Level Output Current: -20 mA Number of Outputs: 26 Low Level Output Current: 20 mA Propagation Delay: 2.8 ns Width: 6.1 mm Categories: OEM Parts(0-9) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.3 V Logic Function: Buffer Clock Edge Trigger Type: Positive Edge

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983733-74SSTV16859PAG8
Packaging: Tape and Reel
Length: 17 mm
Mounting: SMD (SMT)
Frequency: 200 MHz
Polarity: Non-Inverting
Number of Inputs: 13
Operating Supply Voltage: 2.5 V
Number of Elements: 1
Thickness: 1 mm
Number of Bits: 13
Number of Pins: 64
High Level Output Current: -20 mA
Number of Outputs: 26
Low Level Output Current: 20 mA
Propagation Delay: 2.8 ns
Width: 6.1 mm
Categories: OEM Parts(0-9)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 2.7 V
Min Supply Voltage: 2.3 V
Logic Function: Buffer
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 983733-74SSTV16859PAG8
Product Name OEM Parts - OEM Parts (0 - 9) - 74SSTV16859PAG8
Supply Voltage 2.5 V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS165A Parallel-Load 8-Bit Shift Registers - 7700601EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
Shift Registers - 74HC299D,652-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
2 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details