The 74LVCH32245ABFG is a 32-bit bus transceiver with 3-state outputs, designed for asynchronous communication between 3.3V and 5V buses in mixed-voltage systems. It operates from a 2.7V to 3.6V supply and features 5V-tolerant I/O, bus-hold circuitry to eliminate external pull-up/down resistors, and ±24mA output drive strength. The device is packaged in a 96-ball LFBGA, with industrial temperature range operation from -40°C to +85°C. All inputs and outputs are CMOS-compatible and support hot insertion.
IC TXRX NON-INVERT 3.6V 96CABGA Product overview: 74LVCH32245ABFG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCH32245ABFG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVCH32245ABFG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |