The IDT74LVCH16646A is a 3.3V CMOS 16-bit bus transceiver and register with 3-state outputs, designed for mixed 3.3V and 5V system interfaces. It is available in a TSSOP package and features 5V tolerant I/O, bus-hold functionality, and ±24mA output drive strength. The device supports hot insertion and operates over an industrial temperature range of -40°C to +85°C. It contains two independent 8-bit transceivers, each with separate clock inputs, direction control, and output enable pins for multiplexed data transmission.
IC TXRX NON-INVERT 3.6V 56TSSOP Product overview: 74LVCH16646APAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCH16646APAG8
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVCH16646APAG8 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |