The IDT74LVCH16646A is a 3.3V CMOS 16-bit bus transceiver with 3-state outputs and bus-hold capability, designed for mixed-voltage systems. It is packaged in a 56-pin TSSOP and supports 5V-tolerant I/O, allowing interface between 3.3V and 5V logic levels. The device features dual 8-bit transceivers with separate clock inputs for A and B ports, direction control, and output enable functionality. Each output driver supports ±24mA current, and quiescent power consumption is 10μA maximum at 3.6V. It operates over an industrial temperature range of -40°C to +85°C and meets ESD protection standards of >2000V per MIL-STD-883, Method 3015.
IC TXRX NON-INVERT 3.6V 56TSSOP Product overview: 74LVCH16646APAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCH16646APAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVCH16646APAG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |