The IDT74LVCH16245A is a 3.3V CMOS 16-bit bus transceiver with 3-state outputs, 5V-tolerant I/O, and bus-hold functionality, designed for asynchronous communication between buses in mixed 3.3V/5V systems. It is available in TSSOP package and operates over an industrial temperature range of -40°C to +85°C. Each output driver supports ±24mA, and all I/O pins are 5V tolerant. Input hysteresis is 100mV, and quiescent current is 10μA at 3.6V. The device includes bus-hold circuits to maintain input states without external pull-up/down resistors.
IC TXRX NON-INVERT 3.6V 48TSSOP Product overview: 74LVCH16245APAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCH16245APAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVCH16245APAG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |