The IDT74LVCH16244A is a 3.3V CMOS 16-bit buffer/driver with 3-state outputs and bus-hold functionality, designed for mixed 3.3V/5V systems. It is offered in a TSSOP package and features 5V-tolerant I/O, ±24mA output drive strength, and static power consumption of 0.4μW typical. The device operates over an industrial temperature range of -40°C to +85°C and meets ESD protection levels exceeding 2000V per MIL-STD-883, Method 3015. All inputs and outputs retain state when high-impedance, eliminating need for external pull-up/down resistors.
IC BUF NON-INVERT 3.6V 48TSSOP Product overview: 74LVCH16244APAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCH16244APAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVCH16244APAG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |