The IDT74LVCH162244A is a 3.3V CMOS 16-bit buffer/driver with 3-state outputs and 5V tolerant I/O, designed for mixed-voltage systems and bus applications. It is available in a TSSOP package and features bus-hold circuitry to eliminate external pull-up/down resistors. The device supports a supply voltage range of 2.7V to 3.6V with a static power consumption of 0.4μW typical. Each output can source or sink ±12mA, and all inputs and outputs are 5V tolerant. The part operates over an industrial temperature range of -40°C to +85°C and includes symmetrical active-low output enable inputs.
IC BUF NON-INVERT 3.6V 48TSSOP Product overview: 74LVCH162244APAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVCH162244APAG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVCH162244APAG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |