The IDT74LVC16827A is a 20-bit CMOS buffer with 5V tolerant I/O, designed for mixed 3.3V and 5V systems, supporting hot insertion and high-capacitance load driving. It operates from 2.7V to 3.6V with a static power consumption of 0.4μW typical and features ±24mA output drive strength. The device is available in a TSSOP package and includes hysteresis on all inputs for improved noise margin. Output skew is typically less than 250ps. All I/O pins are 5V tolerant, and the device meets ESD protection levels exceeding 2000V per MIL-STD-883, Method 3015. It operates over the industrial temperature range of -40°C to +85°C.
IC BUF NON-INVERT 3.6V 56TSSOP Product overview: 74LVC16827APAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC16827APAG8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVC16827APAG8 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |