Renesas Electronics Corporation Latches 74LVC16373APVG

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 800-2514-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Latches - 74LVC16373APVG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Logic - Latches - 74LVC16373APVG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVC16373APVG
Logic - Latches 74LVC16373APVG
IC TRANSP LATCH 16BIT D 48-SSOP

IC TRANSP LATCH 16BIT D 48-SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 800-2514-5-ND 74LVC16373APVG 74LVC16373APVG
Product Name Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC259PW112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Latches - 1727-3399-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
2 suppliers
Quad Bistable Latch - 8275/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Bistable
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details