The IDT74LVC16245A is a 3.3V CMOS 16-bit bus transceiver with 3-state outputs, designed for asynchronous communication between buses in mixed 3.3V/5V systems. It features 5V-tolerant I/O, ±24mA output drive capability, and supports hot insertion. The device is available in SSOP and TSSOP packages and operates over an industrial temperature range of -40°C to +85°C. All inputs include hysteresis for improved noise margin, and quiescent power consumption is typ. 0.4μW. The output high voltage is guaranteed at 2.2V when sourcing 24mA at VCC = 3.0V, and output low voltage is 0.55V when sinking 24mA at VCC = 3.0V. Input capacitance is typ. 4.5pF, and output capacitance is typ. 6.5pF.
IC TXRX NON-INVERT 3.6V 48SSOP Product overview: 74LVC16245APVG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC16245APVG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVC16245APVG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |