The IDT74LVC16245A is a 3.3V CMOS 16-bit bus transceiver with 3-state outputs and 5V tolerant I/O, designed for asynchronous communication between buses in mixed-voltage systems. It is available in SSOP and TSSOP packages and supports hot insertion. Each output driver can source or sink up to 24mA, and the device operates over an industrial temperature range of -40°C to +85°C. All inputs feature hysteresis for improved noise margin, and quiescent power consumption is typified at 0.4μW. The transceiver supports VCC operation from 2.7V to 3.6V, with data flow controlled by direction and output enable pins.
IC TXRX NON-INVERT 3.6V 48TSSOP Product overview: 74LVC16245APAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC16245APAG8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVC16245APAG8 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |