Renesas Electronics Corporation 3.6V Interface Transceiver IC 74LVC16244APVG

Description
IC BUF NON-INVERT 3.6V 48SSOP Product overview: 74LVC16244APVG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC16244APVG can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC BUF NON-INVERT 3.6V 48SSOP Product overview: 74LVC16244APVG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC16244APVG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT74LVC16244A is a 3.3V CMOS 16-bit buffer/driver with 3-state outputs, designed for mixed 3.3V/5V systems and supporting hot insertion. It features 5V-tolerant I/O, ±24mA output drive capability, and operates from 2.7V to 3.6V. Available in SSOP and TSSOP packages, it has an industrial temperature range of -40°C to +85°C and complies with ESD standards of >2000V per MIL-STD-883, Method 3015. Static power consumption is 0.4μW typical.

Datasheet Summary
Powered by GS/AI

The IDT74LVC16244A is a 3.3V CMOS 16-bit buffer/driver with 3-state outputs, designed for mixed 3.3V/5V systems and supporting hot insertion. It features 5V-tolerant I/O, ±24mA output drive capability, and operates from 2.7V to 3.6V. Available in SSOP and TSSOP packages, it has an industrial temperature range of -40°C to +85°C and complies with ESD standards of >2000V per MIL-STD-883, Method 3015. Static power consumption is 0.4μW typical.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V Interface Transceiver IC
704-74LVC16244APVG
3.6V Interface Transceiver IC 704-74LVC16244APVG
IC BUF NON-INVERT 3.6V 48SSOP Product overview: 74LVC16244APVG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC16244APVG can be used for catalog matching and distributor lookup.

IC BUF NON-INVERT 3.6V 48SSOP Product overview: 74LVC16244APVG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC16244APVG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-74LVC16244APVG
Product Name 3.6V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS646JT/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Universal Bus Functions - 74ALVC162834ADGG:1-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Infineon Technologies AG
Specs
Supply Voltage Other; 38 v
Package Type To-252
Pins 5 #
View Details