The IDT74LVC16244A is a 3.3V CMOS 16-bit buffer/driver with 3-state outputs, designed for mixed 3.3V/5V system interfacing and bus-oriented applications. It features 5V tolerant I/O, ±24mA output drive capability, and supports hot insertion. The device is available in SSOP and TSSOP packages, with a maximum operating temperature range of -40°C to +85°C. Static power consumption is 0.4μW typical, and all outputs maintain 3-state functionality under control of active-low output-enable pins. Input and output capacitance are specified at 6pF and 8pF maximum, respectively, under standard test conditions.
IC BUF NON-INVERT 3.6V 48TSSOP Product overview: 74LVC16244APAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC16244APAG8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVC16244APAG8 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |