The IDT74LVC16244A is a 3.3V CMOS 16-bit buffer/driver with 3-state outputs, designed for mixed 3.3V/5V systems and supporting hot insertion. It features 5V-tolerant I/O, ±24mA output drive strength, and operates from 2.7V to 3.6V. Available in SSOP and TSSOP packages, it has an industrial temperature range of -40°C to +85°C. Input and output capacitances are specified up to 8 pF, with static power consumption of 0.4 μW typical. Electrical characteristics include a 100 mV input hysteresis and quiescent supply current of 10 μA maximum at 3.6V. All pins comply with ESD protection exceeding 2000V per MIL-STD-883, Method 3015.
IC BUF NON-INVERT 3.6V 48TSSOP Product overview: 74LVC16244APAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC16244APAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVC16244APAG |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |