The IDT74LVC162244A is a 3.3V CMOS 16-bit buffer/driver with 3-state outputs and 5V tolerant I/O, designed for mixed-voltage systems. It is available in SSOP and TSSOP packages, with a pin count of 48. The device supports a supply voltage range of 2.7V to 3.6V, provides ±12mA output drive capability, and operates across an industrial temperature range of -40°C to +85°C. All inputs and outputs are compatible with 5V logic levels, enabling use in systems with both 3.3V and 5V supplies. Static power consumption is typified at 0.4μW, and input/output capacitance is specified up to 8pF. The part features symmetrical active-low output enables and includes integrated series resistors to reduce line noise.
IC BUF NON-INVERT 3.6V 48TSSOP Product overview: 74LVC162244APAG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC162244APAG8
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LVC162244APAG8 |
| Product Name | 3.6V Interface Transceiver IC |
| Device Type | Transceiver |