Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Counters, Dividers 74LS161AP-E

Description
Win Source Part Number: 1215833-74LS161AP-E Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNS74LS161AP-E,21 56-74LS161AP-E RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1215833-74LS161AP-E Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNS74LS161AP-E,21 56-74LS161AP-E RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1215833-74LS161AP-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1215833-74LS161AP-E
Integrated Circuits (ICs) - Logic - Counters, Dividers 1215833-74LS161AP-E
Win Source Part Number: 1215833-74LS161AP-E Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNS74LS161AP-E,21 56-74LS161AP-E RoHS Status: Not applicable

Win Source Part Number: 1215833-74LS161AP-E
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNS74LS161AP-E,2156-74LS161AP-E
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1215833-74LS161AP-E
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4020BQ-Q100115 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Clock Frequency 109 MHz
View Details
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BPW - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details