Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74LS139P-E

Description
Win Source Part Number: 1040481-74LS139P-E Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNS74LS139P-E,215 6-74LS139P-E RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1040481-74LS139P-E Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNS74LS139P-E,215 6-74LS139P-E RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1040481-74LS139P-E
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1040481-74LS139P-E
Win Source Part Number: 1040481-74LS139P-E Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNS74LS139P-E,215 6-74LS139P-E RoHS Status: Not applicable

Win Source Part Number: 1040481-74LS139P-E
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNS74LS139P-E,2156-74LS139P-E
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1040481-74LS139P-E
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
8-bit bus switch with output enable - 74CBTLV3245PW-Q1AJ - Nexperia B.V.
Specs
Supply Voltage +4.6
Features ESD Protection
Package Type SOT360-1 SOT360-1
View Details
 - 74185AN - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
View Details
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details