Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CY74FCT157ATQCT

Description
Win Source Part Number: 1148380-CY74FCT157AT QCT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74FCT Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CY74FCT157ATQCTG4-ND ,2156-CY74FCT157ATQC T-TITR-ND,TEXTISCY74 FCT157ATQCT,CY74FCT1 57ATQCTG4,CY74FCT157 ATQCTE4,2156-CY74FCT 157ATQCT,CY74FCT157A TQCTE4-ND Base Product Number: 74FCT157 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1148380-CY74FCT157AT QCT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74FCT Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CY74FCT157ATQCTG4-ND ,2156-CY74FCT157ATQC T-TITR-ND,TEXTISCY74 FCT157ATQCT,CY74FCT1 57ATQCTG4,CY74FCT157 ATQCTE4,2156-CY74FCT 157ATQCT,CY74FCT157A TQCTE4-ND Base Product Number: 74FCT157 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1148380-CY74FCT157ATQCT
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1148380-CY74FCT157ATQCT
Win Source Part Number: 1148380-CY74FCT157AT QCT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74FCT Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CY74FCT157ATQCTG4-ND ,2156-CY74FCT157ATQC T-TITR-ND,TEXTISCY74 FCT157ATQCT,CY74FCT1 57ATQCTG4,CY74FCT157 ATQCTE4,2156-CY74FCT 157ATQCT,CY74FCT157A TQCTE4-ND Base Product Number: 74FCT157 Product Status: Obsolete

Win Source Part Number: 1148380-CY74FCT157ATQCT
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74FCT
Type: Multiplexer
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CY74FCT157ATQCTG4-ND,2156-CY74FCT157ATQCT-TITR-ND,TEXTISCY74FCT157ATQCT,CY74FCT157ATQCTG4,CY74FCT157ATQCTE4,2156-CY74FCT157ATQCT,CY74FCT157ATQCTE4-ND
Base Product Number: 74FCT157
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1148380-CY74FCT157ATQCT
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer - 74HC238PW-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers
 - 54185AJ/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
CD74HC42 High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder - CD74HC42M - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
2 suppliers