Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Latches 74HC75FP-E

Description
QUAD BISTABLE TRANSPARENT LATCH
Description
QUAD BISTABLE TRANSPARENT LATCH

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 74HC75FP-E - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74HC75FP-E
Integrated Circuits (ICs) - Logic - Latches 74HC75FP-E
QUAD BISTABLE TRANSPARENT LATCH

QUAD BISTABLE TRANSPARENT LATCH

Supplier's Site
Latches - 74HC75FP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74HC75FP-E
Latches 74HC75FP-E
D-Type Transparent Latch 2 Channel 1:8 IC Differential

D-Type Transparent Latch 2 Channel 1:8 IC Differential

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74HC75FP-E 74HC75FP-E
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT573BQ,115 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 9334FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Dual 4-Bit Latch - 9308/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 325 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details