Renesas Electronics Corporation Multivibrators 74HC4538FP-E

Description
74HC4538 Dual Re-Triggerable Precision Monostable Multivibrator
Request a Quote Datasheet
Description
74HC4538 Dual Re-Triggerable Precision Monostable Multivibrator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HC4538FP-E - Rochester Electronics
Newburyport, MA, United States
74HC4538 Dual Re-Triggerable Precision Monostable Multivibrator

74HC4538 Dual Re-Triggerable Precision Monostable Multivibrator

Supplier's Site Datasheet
Multivibrators - 74HC4538FP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74HC4538FP-E
Multivibrators 74HC4538FP-E
Monostable Multivibrator 25 ns

Monostable Multivibrator 25 ns

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - 74HC4538FP-E - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
74HC4538FP-E
Integrated Circuits (ICs) - Logic - Multivibrators 74HC4538FP-E
IC MULTIVIBRATOR

IC MULTIVIBRATOR

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 74HC4538FP-E 74HC4538FP-E 74HC4538FP-E
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Package Type SOP; Other; SOP16
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74VHC221AM - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123M96G4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Multivibrators - 74HC4538DB,118-NEX - Quarktwin Technology Ltd.
Specs
Supply Voltage 2 V ~ 6 V
Package Type SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Monostable Multivibrator - 160/H,I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details