RENESAS ELECTRONICS CORPORATION
74HC30P-E -- INTEGRATED CIRCUITS (ICS) - LOGIC - GATES AND INVERTERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC30P-E
Description
74HC30 8-Input NAND Gate
-
Rochester Electronics
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
74HC30 8-Input NAND Gate
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC30P-E
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Gates |
Logic Gates |
Logic Gates |
|
Product Number
|
74HC30P-E |
74HC30P-E |
74HC30P-E |
|
Product Name
|
|
Integrated Circuits (ICs) - Logic - Gates and Inverters |
Gates and Inverters |
|
Gate Type
|
AND; NAND
|
NAND
|
NAND; NAND Gate
|
|
IC Package Type
|
DIP; PDIP; Other; PDIP14
|
|
|
|
Supply Voltage
|
|
|
2V ~ 6V
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
OR
Logic Family
CMOS
IC Package Type
DIP; Other; CDIP14
View Details
3 suppliers
Gate Type
NOT; Inverter
Supply Voltage
5.5 v
Output Type
Push Pull
View Details
Gate Type
OR; NOR
Logic Family
100K
Inputs
2
View Details
2 suppliers