Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Multivibrators 74HC221FP-E

Description
74HC221 Dual Monostable Multivibrator with Reset
Request a Quote Datasheet
Description
74HC221 Dual Monostable Multivibrator with Reset
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74HC221FP-E - Rochester Electronics
Newburyport, MA, United States
74HC221 Dual Monostable Multivibrator with Reset

74HC221 Dual Monostable Multivibrator with Reset

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74HC221FP-E - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
74HC221FP-E
Integrated Circuits (ICs) - Logic - Multivibrators 74HC221FP-E
74HC221 DUAL MONOSTABLE MULTIVIB

74HC221 DUAL MONOSTABLE MULTIVIB

Supplier's Site
Multivibrators - 74HC221FP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74HC221FP-E
Multivibrators 74HC221FP-E
Monostable Multivibrator 19 ns

Monostable Multivibrator 19 ns

Buy Now

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 74HC221FP-E 74HC221FP-E 74HC221FP-E
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Package Type SOP; Other; SOP16
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Multivibrators - CD14538BPW-P - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 6.8 mA
View Details
2 suppliers
Multivibrators - 74HCT123DB,118-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Multivibrators - 74HCT123D/AU118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dual One Shot Multivibrator - 9602/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details