Renesas Electronics Corporation Clock Buffers, Drivers 74FCT807BTSOG

Description
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-1650-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1650-5-ND
Clock Buffers, Drivers 800-1650-5-ND
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1040259-74FCT807BTSOG
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1040259-74FCT807BTSOG
Win Source Part Number: 1040259-74FCT807BTSO G Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 74FCT Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 100 MHz Number of Circuits: 1 Standard Package: 37 Mounting: SMD (SMT) Input: TTL Output: TTL Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-1650-ND,IDT74FCT 807BTSOG,800-1650,80 0-1650-5 Base Product Number: 74FCT807 Product Status: Obsolete

Win Source Part Number: 1040259-74FCT807BTSOG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 74FCT
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 100 MHz
Number of Circuits: 1
Standard Package: 37
Mounting: SMD (SMT)
Input: TTL
Output: TTL
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-1650-ND,IDT74FCT807BTSOG,800-1650,800-1650-5
Base Product Number: 74FCT807
Product Status: Obsolete

Buy Now Datasheet
Clock Buffers, Drivers - 74FCT807BTSOG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
74FCT807BTSOG
Clock Buffers, Drivers 74FCT807BTSOG
IC CLK BUFFER 1:10 100MHZ 20SOIC

IC CLK BUFFER 1:10 100MHZ 20SOIC

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 74FCT807BTSOG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
74FCT807BTSOG
Clock/Timing - Clock Buffers, Drivers 74FCT807BTSOG
IC CLK BUFFER 1:10 100MHZ 20SOIC

IC CLK BUFFER 1:10 100MHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-1650-5-ND 1040259-74FCT807BTSOG 74FCT807BTSOG 74FCT807BTSOG
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface TTL TTL; TTL TTL
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; 20-SOIC (0.295", 7.50mm Width) Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13516-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details