Renesas Electronics Corporation Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT621ATSOG8 74FCT621ATSOG8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857806-74FCT621ATSOG 8 Series: 74FCT Features: 1 Element Bit per Element Output Package: Reel - TR Family Name: 74FCT621 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1649-2, IDT74FCT621ATSOG8, 800-1649-1, 800-1649-6
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857806-74FCT621ATSOG 8 Series: 74FCT Features: 1 Element Bit per Element Output Package: Reel - TR Family Name: 74FCT621 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1649-2, IDT74FCT621ATSOG8, 800-1649-1, 800-1649-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT621ATSOG8 - 857806-74FCT621ATSOG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT621ATSOG8
857806-74FCT621ATSOG8
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT621ATSOG8 857806-74FCT621ATSOG8
Manufacturer: Renesas Electronics America Win Source Part Number: 857806-74FCT621ATSOG 8 Series: 74FCT Features: 1 Element Bit per Element Output Package: Reel - TR Family Name: 74FCT621 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1649-2, IDT74FCT621ATSOG8, 800-1649-1, 800-1649-6

Manufacturer: Renesas Electronics America
Win Source Part Number: 857806-74FCT621ATSOG8
Series: 74FCT
Features: 1 Element Bit per Element Output
Package: Reel - TR
Family Name: 74FCT621
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1649-2, IDT74FCT621ATSOG8, 800-1649-1, 800-1649-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74FCT621ATSOG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74FCT621ATSOG8
Buffers, Drivers, Receivers, Transceivers 74FCT621ATSOG8
Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Drain Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Drain Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 857806-74FCT621ATSOG8 74FCT621ATSOG8
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT621ATSOG8 Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - FIN1048MTC - 871986-FIN1048MTC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details