The IDT74FCT621T is an octal bus transceiver with open-drain outputs for asynchronous two-way communication between data buses, available in a SOIC package. It features TTL-compatible input and output levels, with a maximum output sink current of 64mA per output on the B bus and 48mA on the A bus. The device operates across an industrial temperature range of -40°C to +85°C with a supply voltage of 5.0V ±5%. It meets JEDEC standard 18 specifications, supports power-off disable for live insertion, and exhibits low input and output leakage ≤1µA. Propagation delays range from 1.5ns to 14ns depending on direction and load conditions.
IC TXRX NON-INVERT 5.25V 20SOIC Product overview: 74FCT621ATSOG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT621ATSOG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT621ATSOG |
| Product Name | 5.25V Interface Transceiver IC |
| Device Type | Transceiver |