Renesas Electronics Corporation Flip Flops 74FCT574TQG8

Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)
Description
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74FCT574TQG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74FCT574TQG8
Flip Flops 74FCT574TQG8
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT574TQG8
Integrated Circuits (ICs) - Logic - Flip Flops 74FCT574TQG8
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops
Product Number 74FCT574TQG8 74FCT574TQG8
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT16823DL - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HC175PW118 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details