Renesas Electronics Corporation Flip Flops 74FCT574CTQG8

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74FCT574CTQG8-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 74FCT574CTQG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74FCT574CTQG8
Flip Flops 74FCT574CTQG8
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74FCT574CTQG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT574CTQG8
Integrated Circuits (ICs) - Logic - Flip Flops 74FCT574CTQG8
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site
Logic - Flip Flops - 74FCT574CTQG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74FCT574CTQG8
Logic - Flip Flops 74FCT574CTQG8
IC FF D-TYPE SNGL 8BIT 20QSOP

IC FF D-TYPE SNGL 8BIT 20QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74FCT574CTQG8-ND 74FCT574CTQG8 74FCT574CTQG8 74FCT574CTQG8
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 5.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC175SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-3334-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Flip Flops - 54F175DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details