Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Flip Flops 74FCT574ATLB

Description
IC FF D-TYPE SNGL 8BIT 20LCC
Description
IC FF D-TYPE SNGL 8BIT 20LCC

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT574ATLB
Integrated Circuits (ICs) - Logic - Flip Flops 74FCT574ATLB
IC FF D-TYPE SNGL 8BIT 20LCC

IC FF D-TYPE SNGL 8BIT 20LCC

Supplier's Site
Flip Flops - 74FCT574ATLB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74FCT574ATLB
Flip Flops 74FCT574ATLB
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LCC

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LCC

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74FCT574ATLB 74FCT574ATLB
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Logic - Flip Flops - 74ACT374SJ - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74LVC16374ABX,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers