Renesas Electronics Corporation Latches 74FCT573CTQG8

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74FCT573CTQG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet
Logic - Latches - 74FCT573CTQG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT573CTQG8
Logic - Latches 74FCT573CTQG8
IC TRANSP LATCH OCT CMOS 20-QSOP

IC TRANSP LATCH OCT CMOS 20-QSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 74FCT573CTQG8 74FCT573CTQG8
Product Name Latches Logic - Latches
Supply Voltage 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-SSOP (0.154\", 3.90mm Width); SOP; SSOP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9571201QLA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 34 mA
View Details
2 suppliers
16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC16373ADGG,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Logic - Latches - 5962-9051601MRA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details