Renesas Electronics Corporation Latches 74FCT573CTDB

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Suppliers

Company
Product
Description
Supplier Links
Latches - 74FCT573CTDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74FCT573CTDB
Integrated Circuits (ICs) - Logic - Latches 74FCT573CTDB
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number 74FCT573CTDB 74FCT573CTDB
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVC16373APAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Quad bistable transparent latch - 74HC75D,653 - Nexperia B.V.
Specs
Latch Type Transparent-D
Features ESD Protection
Supply Voltage +7.0
View Details
6 suppliers
Quad Latch - 682T/E - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Propagation Delay 250 ns
Power Dissipation 375 milliwatts
View Details