Renesas Electronics Corporation Latches 74FCT573ATLB

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCC (8.89x8.89)
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCC (8.89x8.89)

Suppliers

Company
Product
Description
Supplier Links
Latches - 74FCT573ATLB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCC (8.89x8.89)

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74FCT573ATLB
Integrated Circuits (ICs) - Logic - Latches 74FCT573ATLB
IC D-TYPE TRANSP SGL 8:8 20LCC

IC D-TYPE TRANSP SGL 8:8 20LCC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number 74FCT573ATLB 74FCT573ATLB
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVC16841MTD - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74HCT573D,653 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
8 suppliers
SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
2 suppliers
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details