The 74FCT543ATSOG is a non-inverting octal transceiver in a 24-pin SOIC package, designed for industrial temperature operation from -40°C to +85°C. It features TTL-compatible inputs and outputs with a VOH of 3.3V (typical) and VOL of 0.3V (typical), and supports data flow in both directions with separate enable and latch controls. The device provides high drive outputs of -15mA IOH and 64mA IOL, with power-off disable for live insertion. It meets JEDEC standard 18 specifications and has input and output leakage not exceeding 1µA. The part is available in A and C grades with low quiescent power consumption and guaranteed CMOS power levels. Its 3-state outputs allow bus sharing, and input hysteresis is 200mV.
IC TXRX NON-INVERT 5.25V 24SOIC Product overview: 74FCT543ATSOG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT543ATSOG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT543ATSOG |
| Product Name | 5.25V Interface Transceiver IC |
| Device Type | Transceiver |