The 74FCT540ATSOG8 is an octal buffer/line driver built with fast CMOS technology, designed for microprocessor output port and backplane driver applications. It is packaged in a 20-pin SOIC (PSG20) and operates over an industrial temperature range of -40°C to +85°C. The device features TTL-compatible inputs and outputs, with a typical VOH of 3.3V and VOL of 0.3V, and provides output drive capability of -15mA IOH and 64mA IOL. It supports 3-state operation with power-off disable for live insertion and meets JEDEC standard 18 specifications. Input and output leakage is limited to 1µA maximum, and input capacitance is specified at 10pF maximum. The part is RoHS compliant and available in tube or tape and reel packaging.
IC BUFFER INVERT 5.25V 20SOIC Product overview: 74FCT540ATSOG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74FCT540ATSOG8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74FCT540ATSOG8 |
| Product Name | 5.25V Interface Transceiver IC |
| Device Type | Transceiver |