Manufacturer: Renesas Electronics America
Win Source Part Number: 920993-74FCT3807QG8
Series: 74FCT
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IDT74FCT3807
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT74FCT3807QG8, IDT74FCT3807QG8-ND
IC CLK BUFFER 1:10 100MHZ 20QSOP
IC CLK BUFFER 1:10 100MHZ 20QSOP
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 920993-74FCT3807QG8 | 74FCT3807QG8 | 74FCT3807QG8 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807QG8 | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Package Type | Surface Mount; 20-QSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |