Renesas Electronics Corporation Clock Buffers, Drivers 74FCT3807EQGI8

Description
"Clock Fanout Buffer (Distribution) IC 1:10 166MHz 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:10 166MHz 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-74FCT3807EQGI8TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-74FCT3807EQGI8TR-ND
Clock Buffers, Drivers 800-74FCT3807EQGI8TR-ND
"Clock Fanout Buffer (Distribution) IC 1:10 166MHz 20-SSOP (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 166MHz 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807EQGI8
874381-74FCT3807EQGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807EQGI8 874381-74FCT3807EQGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 874381-74FCT3807EQGI 8 Series: 74FCT Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IDT74FCT3807 Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT74FCT3807EQGI8, IDT74FCT3807EQGI8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874381-74FCT3807EQGI8
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IDT74FCT3807
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT74FCT3807EQGI8, IDT74FCT3807EQGI8-ND

Buy Now Datasheet
Clock Buffers, Drivers - 74FCT3807EQGI8 - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
74FCT3807EQGI8
Clock Buffers, Drivers 74FCT3807EQGI8
IC CLK BUFFER 1:10 166MHZ 20QSOP

IC CLK BUFFER 1:10 166MHZ 20QSOP

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 74FCT3807EQGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
74FCT3807EQGI8
Clock/Timing - Clock Buffers, Drivers 74FCT3807EQGI8
IC CLK BUFFER 1:10 166MHZ 20QSOP

IC CLK BUFFER 1:10 166MHZ 20QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-74FCT3807EQGI8TR-ND 874381-74FCT3807EQGI8 74FCT3807EQGI8 74FCT3807EQGI8
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807EQGI8 Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CMOS; TTL CMOS, TTL
Package Type Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Surface Mount; 20-QSOP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-4BCPZ - 859812-AD9518-4BCPZ - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
View Details
2 suppliers
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2309CSXI-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
CDC421A250 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A250RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers