Win Source Part Number: 1024310-74FCT3807AQG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 74FCT
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 100 MHz
Number of Circuits: 1
Standard Package: 55
Mounting: SMD (SMT)
Input: LVTTL
Output: CMOS, TTL
Voltage - Supply: 3V ~ 3.6V
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT74FCT3807AQGI,IDT
Base Product Number: 74FCT3807
CLOCK DRIVER, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLK BUFFER 1:10 100MHZ 20QSOP
IC CLK BUFFER 1:10 100MHZ 20QSOP
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1024310-74FCT3807AQGI | 85AJ8502 | 74FCT3807AQGI | 74FCT3807AQGI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Driver, -40 To 85Deg C Rohs Compliant Renesas | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Real Time Clock; Clock Driver; Clock Generator | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | CMOS; TTL; CMOS, TTL | CMOS, TTL | ||
| Package Type | Surface Mount; 20-SSOP (0.154", 3.90mm Width) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |