Manufacturer: Renesas Electronics America
Win Source Part Number: 857798-74FCT38075DCG
Series: 74FCT
Features: Clock IC 166 MHz
Package: Tube
Family Name: 74FCT38075
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 97
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1627-5, 800-1627-ND, IDT74FCT38075DCGI, 800-1627
IC CLK BUFFER 1:5 166MHZ 8SOIC
CLOCK DRIVER IC, 166MHZ, SOIC-8; Clock IC Type:Clock Driver; Frequency:166MHz; No. of Outputs:5Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 857798-74FCT38075DCGI | 74FCT38075DCGI | 47AC2676 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38075DCGI | Clock/Timing - Clock Buffers, Drivers | Clock Driver Ic, 166Mhz, Soic-8; Clock Ic Type Renesas |
| Device Type | Clock Driver | Clock Driver | Clock Driver; Real Time Clock; Clock Driver; Clock Generator |
| Package Type | Surface Mount; Surface Mount | SOIC | |
| Frequency | 166 MHz | 166 MHz |