IC CLK BUFFER 1:4 166MHZ 8SOIC
CLOCK DRIVER, 166MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLK BUFFER 1:4 166MHZ 8SOIC
| Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 74FCT38074DCGI | 50AH1792 | 74FCT38074DCGI |
| Product Name | Clock/Timing - Clock Buffers, Drivers | Clock Driver, 166Mhz, -40 To 85Deg C Rohs Compliant Renesas | Clock Buffers, Drivers |
| Device Type | Clock Driver | Real Time Clock; Clock Driver; Clock Generator | Fanout Buffer (Distribution); Clock Driver |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | |
| Frequency | 166 MHz | 166 MHz | |
| Features / Standards | RoHS |