"Clock Fanout Buffer (Distribution) IC 1:2 166MHz 8-SOIC (0.154"", 3.90mm Width)"
CLOCK DRIVER, 166MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLK BUFFER 1:2 166MHZ 8SOIC
IC CLK BUFFER 1:2 166MHZ 8SOIC
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-2173-ND | 50AH1790 | 74FCT38072DCGI | 74FCT38072DCGI |
| Product Name | Clock Buffers, Drivers | Clock Driver, 166Mhz, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver; Clock Generator | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVCMOS | LVCMOS, LVTTL | ||
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |