RENESAS ELECTRONICS CORPORATION
74FCT374CTDB -- FLIP FLOPS
Renesas Electronics Corporation
Flip Flops
74FCT374CTDB
Description
Flip Flop Element Bit
-
Quarktwin Technology Ltd.
Description
Flip Flop Element Bit
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
74FCT374CTDB |
|
Product Name
|
Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Low-level Output Current (Sink)
12 mA
High-level Output Current (Source)
32 mA
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+4.6
View Details
4 suppliers
Output Characteristics
3-State
Propagation Delay
14 ns
fMAX
75 MHz
View Details